EDAC, Inc. Edgeboard Connectors 307-086-522-212

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-086-522-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-086-522-212-ND
Edgeboard Connectors 151-307-086-522-212-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5472
Connector Rohs Compliant Edac 87AH5472
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-086-522-212-ND 87AH5472
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details