The Edac Connector 87AH5464 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It offers a low profile insulator body measuring 0.473,Äù (12.01mm) and is available in single or dual row configurations. The connector supports various contact termination options, including P.C. tail, wire hole, and wire wrap, with multiple mounting options to accommodate different applications. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance with a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The connector can withstand a dielectric voltage of 1800 V AC rms and has a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Overall, the Edac Connector 87AH5464 is a versatile and reliable choice for engineers seeking a robust card edge connector solution.
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-086-520-207-ND | 87AH5464 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |