EDAC, Inc. Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac 307-086-459-258

Description
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac - 58AJ6654 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
58AJ6654
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac 58AJ6654
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ6654
Product Name Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products