EDAC, Inc. Edgeboard Connectors 307-086-440-202

Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-086-440-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-086-440-202-ND
Edgeboard Connectors 151-307-086-440-202-ND
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 86Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ4570 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 86Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ4570
Card Conn, Dual Side, 86Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ4570
CARD CONN, DUAL SIDE, 86POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 86POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-086-440-202-ND 58AJ4570
Product Name Edgeboard Connectors Card Conn, Dual Side, 86Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details