EDAC, Inc. Edgeboard Connectors 307-086-424-278

Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-086-424-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-086-424-278-ND
Edgeboard Connectors 151-307-086-424-278-ND
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac - 58AJ8580 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
58AJ8580
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac 58AJ8580
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-086-424-278-ND 58AJ8580
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSD Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details