EDAC, Inc. Edgeboard Connectors 307-086-400-204

Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-086-400-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-086-400-204-ND
Edgeboard Connectors 151-307-086-400-204-ND
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac - 58AJ8573 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac
58AJ8573
Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac 58AJ8573
CARD EDGE CONN, DUAL SIDE, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-086-400-204-ND 58AJ8573
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details