EDAC, Inc. Edgeboard Connectors 307-084-540-202

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector, part number 87AH5388, is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and suitable for 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail, wire hole, and wire wrap. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Edac Connector, part number 87AH5388, is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and suitable for 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail, wire hole, and wire wrap. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-084-540-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-084-540-202-ND
Edgeboard Connectors 151-307-084-540-202-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5388 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5388
Connector Rohs Compliant Edac 87AH5388
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-084-540-202-ND 87AH5388
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10603600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details