The Edac Connector 87AH5348 is a card edge connector featuring a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing, designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail, wire hole, and wire wrap, with configurations available in single or dual rows. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it features an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a variety of mounting options and includes features such as polarizing keys and pre-assembled card guides. It is RoHS compliant and UL certified, making it suitable for applications requiring adherence to environmental standards.
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-084-500-202-ND | 87AH5348 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |