EDAC, Inc. Edgeboard Connectors 307-084-458-203

Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-084-458-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-084-458-203-ND
Edgeboard Connectors 151-307-084-458-203-ND
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac - 58AJ8567 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
58AJ8567
Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac 58AJ8567
CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-084-458-203-ND 58AJ8567
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details