The Card Edge Connector, Dual Side, 84Pos, Lug (part number 58AJ4555) features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. The connector is available in dual row configurations and supports a current rating of 5 amps with a maximum contact resistance of 10 milliohms. It is constructed from UL 94V-0 thermoplastic polyester and features gold plating on the mating area, with tin plating on the tails and nickel underplating overall. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations. Operating temperature ranges from -40°C to +105°C, making it suitable for a variety of applications.
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 84POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-084-455-203-ND | 58AJ4555 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 84Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 84 # |