The Edac Connector 87AH5332 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It offers a low profile insulator body measuring 0.473,Äù (12.01mm) and is available in single or dual row configurations. The connector supports various contact termination options, including P.C. tail, wire hole, and wire wrap, with multiple mounting options to accommodate different applications. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. This connector is UL certified and includes features such as polarizing keys and pre-assembled card guides, enhancing its usability in complex electronic designs.
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-082-559-208-ND | 87AH5332 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |