The Edac Connector 87AH5281 is a card edge connector featuring a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing, designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations, available in single or dual row setups. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, with gold plating on the mating area and tin plating on the tails, complemented by nickel underplating. It supports a current rating of 5 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as polarizing keys, pre-assembled card guides, and multiple mounting options, making it versatile for various applications. It is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-082-540-207-ND | 87AH5281 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |