EDAC, Inc. Edgeboard Connectors 307-082-522-203

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH5259 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It features a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire wrap. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The connector can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Engineers considering this connector will find it versatile for different applications, with options for polarizing keys and pre-assembled card guides available.

Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH5259 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It features a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire wrap. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The connector can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Engineers considering this connector will find it versatile for different applications, with options for polarizing keys and pre-assembled card guides available.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-082-522-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-082-522-203-ND
Edgeboard Connectors 151-307-082-522-203-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5259 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5259
Connector Rohs Compliant Edac 87AH5259
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-082-522-203-ND 87AH5259
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers