EDAC, Inc. Edgeboard Connectors 307-082-442-212

Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-082-442-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-082-442-212-ND
Edgeboard Connectors 151-307-082-442-212-ND
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ4527 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ4527
Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ4527
CARD CONN, DUAL SIDE, 82POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 82POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-082-442-212-ND 58AJ4527
Product Name Edgeboard Connectors Card Conn, Dual Side, 82Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98066-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
4 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details