EDAC, Inc. Edgeboard Connectors 307-082-424-268

Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-082-424-268-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-082-424-268-ND
Edgeboard Connectors 151-307-082-424-268-ND
"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac - 59AJ0707 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
59AJ0707
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac 59AJ0707
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-082-424-268-ND 59AJ0707
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 82 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51793-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
4 suppliers
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details