The Edac Connector 87AH5194 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. The connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively in temperatures ranging from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various applications requiring adherence to environmental standards.
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-080-555-258-ND | 87AH5194 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |