The Card Edge Connector, Dual Side, 80Pos, Th from Edac features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire wrap. The connector is available in both single and dual row configurations, with multiple mounting options to suit different applications. It is RoHS compliant and UL certified, ensuring adherence to industry standards. The connector supports a current rating of 5 amps and has a dielectric withstanding voltage of 1800 V AC rms. Operating temperature ranges from -40°C to +105°C, making it suitable for a variety of environments. The product also features low contact resistance and high insulation resistance, contributing to reliable performance in electronic assemblies.
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-080-456-268-ND | 58AJ6535 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 80 # |