The Card Conn Dual Side 80Pos Wire Wrap connector, part number 58AJ6530, features a 0.156,Äù (3.96mm) contact spacing and is designed for a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and supports various contact termination options including wire wrap. This connector is available in dual row configurations and offers multiple mounting options, including through-hole mount. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The product is RoHS compliant and UL certified.
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 80POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-080-442-278-ND | 58AJ6530 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 80Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |