EDAC, Inc. Edgeboard Connectors 307-080-424-212

Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-080-424-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-080-424-212-ND
Edgeboard Connectors 151-307-080-424-212-ND
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac - 58AJ4493 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac
58AJ4493
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac 58AJ4493
CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-080-424-212-ND 58AJ4493
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 80 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A114688-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details