EDAC, Inc. Edgeboard Connectors 307-078-556-278

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH5096 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstanding voltage of 1800 V AC rms at sea level. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various applications requiring adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH5096 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstanding voltage of 1800 V AC rms at sea level. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various applications requiring adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-078-556-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-078-556-278-ND
Edgeboard Connectors 151-307-078-556-278-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5096 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5096
Connector Rohs Compliant Edac 87AH5096
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-078-556-278-ND 87AH5096
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details