The Edac Connector 87AH5071 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. Engineers considering this connector will find it suitable for applications requiring robust electrical connections with flexible mounting and termination options.
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-078-542-207-ND | 87AH5071 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |