The Edac Connector 87AH5052 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with 0.062,Äù (1.57mm) nominal thickness printed circuit boards. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing reliable electrical performance with a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The connector can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environmental conditions. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). This connector is UL certified, ensuring it meets industry standards for safety and performance.
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-078-524-208-ND | 87AH5052 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |