EDAC, Inc. Edgeboard Connectors 307-078-460-204

Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-078-460-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-078-460-204-ND
Edgeboard Connectors 151-307-078-460-204-ND
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac - 58AJ4482 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac
58AJ4482
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac 58AJ4482
CARD EDGE CONN, DUAL SIDE, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-078-460-204-ND 58AJ4482
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 78 #
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details