EDAC, Inc. Edgeboard Connectors 307-078-458-207

Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-078-458-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-078-458-207-ND
Edgeboard Connectors 151-307-078-458-207-ND
"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac - 58AJ6500 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac
58AJ6500
Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac 58AJ6500
CARD EDGE CONN, DUAL SIDE, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-078-458-207-ND 58AJ6500
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 78Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details