EDAC, Inc. Edgeboard Connectors 307-076-560-201

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-076-560-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-076-560-201-ND
Edgeboard Connectors 151-307-076-560-201-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH5007
Connector Rohs Compliant Edac 87AH5007
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-076-560-201-ND 87AH5007
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A98118-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Mounting Through Hole
View Details