The Edac Connector 87AH4986 is a card edge connector with a 0.156,Äù (3.96mm) pitch, designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contact material is copper alloy with gold plating on the mating area and tin plating on the tails, complemented by nickel underplating. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-076-556-278-ND | 87AH4986 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |