The Edac Connector, part number 87AH4958, is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and 0.200,Äù (5.08mm) row spacing. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low-profile insulator body measuring 0.473,Äù (12.01mm). The connector offers various contact termination options, including P.C. tail, wire hole, and wire wrap, and is available in single or dual row configurations. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstanding voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, ensuring it meets environmental and safety standards. Engineers may find this connector suitable for applications requiring reliable electrical connections with various mounting options and configurations.
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-076-542-202-ND | 87AH4958 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |