The Card Edge Connector, Dual Side, 76Pos, Th from Edac features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector supports both single and dual row configurations and provides multiple mounting options, including no mounting lug and threaded inserts. It is RoHS compliant and UL certified, ensuring adherence to industry standards. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and operates effectively within a temperature range of -40°C to +105°C. The dielectric withstanding voltage is rated at 1800 V AC rms, making it suitable for applications requiring robust electrical performance.
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-076-460-201-ND | 59AJ0640 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 76 # |