The Card Conn Dual Side 76Pos Wire Wrap connector is designed for use with a 0.156,Äù (3.96mm) pitch and accommodates a nominal card thickness of 0.062,Äù (1.57mm). It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports various contact termination options, including wire wrap, and is available in dual row configurations. This connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. Engineers should consider this connector for applications requiring reliable electrical connections in compact spaces, particularly where dual-sided access to a daughter board is necessary.
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-076-442-208-ND | 58AJ4438 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |