The Card Conn Dual Side 76Pos Wire Wrap connector, part number 58AJ4433, features a 0.156,Äù (3.96mm) contact spacing and is designed for a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including wire wrap. This connector supports dual row configurations and provides multiple mounting options, including through-hole mounting. Constructed from UL 94V-0 thermoplastic polyester, the insulator is RoHS compliant and UL certified. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. This connector is suitable for applications requiring robust and reliable connections in electronic systems.
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-076-440-204-ND | 58AJ4433 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 76Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |