The Card Conn Dual Side 74Pos Wire Wrap connector is designed for use with a 0.156,Äù (3.96mm) pitch and accommodates a nominal PCB thickness of 0.062,Äù (1.57mm). It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including wire wrap, which is suitable for applications requiring reliable connections. The connector supports both single and dual row configurations and provides multiple mounting options, enhancing its versatility in different designs. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring good conductivity and resistance to corrosion. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This connector is ideal for engineers looking for a reliable and versatile card edge connector for their projects.
"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 74POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-074-442-207-ND | 58AJ6422 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 74Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |