The Card Edge Connector, Dual Side, 74Pos, Th (part number 58AJ6407) features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. The connector is available in both single and dual row configurations, providing flexibility for different applications. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The connector supports a current rating of 5 amps and features gold plating on the mating area with tin plating on the tails, ensuring reliable electrical connections. It also boasts a dielectric withstanding voltage of 1800 V AC rms and an insulation resistance of 5000 megaohms minimum, making it suitable for a wide range of operating conditions, with an operating temperature range of -40°C to +105°C. The connector includes options for mounting, such as threaded inserts and various hole sizes, allowing for easy integration into different designs. Its design also incorporates polarizing keys to prevent incorrect mating, enhancing usability in complex assemblies.
"74 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 74POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-074-420-207-ND | 58AJ6407 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 74 # |