EDAC, Inc. Edgeboard Connectors 307-072-522-208

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH4723 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH4723 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-072-522-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-072-522-208-ND
Edgeboard Connectors 151-307-072-522-208-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH4723 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH4723
Connector Rohs Compliant Edac 87AH4723
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-072-522-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-072-522-208
Card Edge Connectors - Edgeboard Connectors 307-072-522-208
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-072-522-208-ND 87AH4723 307-072-522-208
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data