The Edac Connector 87AH4713 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It features a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail, wire hole, and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, providing a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The connector can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. Overall, the Edac Connector 87AH4713 is a versatile and reliable choice for engineers seeking a robust card edge connector for their projects.
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-072-500-268-ND | 87AH4713 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |