EDAC, Inc. Edgeboard Connectors 307-072-500-207

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 307-072-500-207 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing, designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in both single and dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector features gold plating on the mating area and tin plating on the tails with nickel underplating. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstanding voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 307-072-500-207 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing, designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in both single and dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector features gold plating on the mating area and tin plating on the tails with nickel underplating. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and a dielectric withstanding voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-072-500-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-072-500-207-ND
Edgeboard Connectors 151-307-072-500-207-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-072-500-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-072-500-207
Card Edge Connectors - Edgeboard Connectors 307-072-500-207
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 87AH4710 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH4710
Connector Rohs Compliant Edac 87AH4710
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-072-500-207-ND 307-072-500-207 87AH4710
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data