"72 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-072-459-202-ND | 59AJ0586 | 307-072-459-202 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |