EDAC, Inc. Edgeboard Connectors 307-070-524-208

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-070-524-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-070-524-208-ND
Edgeboard Connectors 151-307-070-524-208-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 87AH4634 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
87AH4634
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 87AH4634
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-070-524-208-ND 87AH4634
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-4910-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers