The Card Edge Connector, Dual Side, 70Pos, Th from the 307 Series is designed for use with a nominal thickness of 1.57mm printed circuit boards. It features a contact spacing of 0.156 inches (3.96mm) and a row spacing of 0.200 inches (5.08mm). The connector has a low profile insulator body measuring 0.473 inches (12.01mm) and is available in both single and dual row configurations. It offers various contact termination options, including P.C. tail and wire hole, and supports a current rating of 5 amps with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector is RoHS compliant and UL certified, making it suitable for a variety of applications requiring reliable electrical connections.
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-070-459-203-ND | 58AJ4335 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |