EDAC, Inc. Edgeboard Connectors 307-070-458-207

Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-070-458-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-070-458-207-ND
Edgeboard Connectors 151-307-070-458-207-ND
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 59AJ0557 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
59AJ0557
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 59AJ0557
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-070-458-207-ND 59AJ0557
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 1-5530843-8-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
View Details
3 suppliers
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers