EDAC, Inc. Edgeboard Connectors 307-070-456-202

Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-070-456-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-070-456-202-ND
Edgeboard Connectors 151-307-070-456-202-ND
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 59AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
59AJ0552
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 59AJ0552
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-070-456-202-ND 59AJ0552
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
SAS & MiniSAS - 1888174-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details