EDAC, Inc. Edgeboard Connectors 307-070-424-203

Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-070-424-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-070-424-203-ND
Edgeboard Connectors 151-307-070-424-203-ND
"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac - 58AJ6361 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
58AJ6361
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac 58AJ6361
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-070-424-203-ND 58AJ6361
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data