EDAC, Inc. Edgeboard Connectors 307-068-558-212

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-068-558-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-068-558-212-ND
Edgeboard Connectors 151-307-068-558-212-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 87AH4575 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
87AH4575
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 87AH4575
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-068-558-212-ND 87AH4575
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details