The Edac Connector 87AH4544 is a card edge connector designed with a 0.156,Äù (3.96mm) pitch and is suitable for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-068-542-208-ND | 87AH4544 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |