The Card Edge Connector, Dual Side, 68Pos, Th, part number 58AJ8432, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole. The connector is available in both single and dual row configurations, with multiple mounting options to suit different applications. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It supports a current rating of 5 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, ensuring reliable performance in demanding environments. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector also features polarizing keys for proper alignment and pre-assembled card guides are available for ease of installation.
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-068-420-202-ND | 58AJ8432 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 68 # |