EDAC, Inc. Edgeboard Connectors 307-066-540-202

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH4420 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. The connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it features an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Edac Connector 87AH4420 is a card edge connector featuring a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards up to 0.062,Äù (1.57mm) thick. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. The connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it features an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-066-540-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-066-540-202-ND
Edgeboard Connectors 151-307-066-540-202-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-066-540-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-066-540-202
Card Edge Connectors - Edgeboard Connectors 307-066-540-202
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 87AH4420 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH4420
Connector Rohs Compliant Edac 87AH4420
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-066-540-202-ND 307-066-540-202 87AH4420
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data