EDAC, Inc. Edgeboard Connectors 307-066-400-207

Description
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-066-400-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-066-400-207-ND
Edgeboard Connectors 151-307-066-400-207-ND
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac - 59AJ0472 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac
59AJ0472
Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac 59AJ0472
CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-066-400-207-ND 59AJ0472
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 66 #
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details