The Card Conn Dual Side 64Pos Wire Wrap connector, part number 59AJ2042, features a 0.156,Äù (3.96mm) contact spacing and is designed for a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and supports various contact termination options, including wire wrap. The connector is available in dual row configurations and offers multiple mounting options, including through-hole mount. It is constructed from UL 94V-0 thermoplastic polyester and features copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector is RoHS compliant and UL certified, with a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It operates effectively within a temperature range of -40°C to +105°C, making it suitable for a variety of applications.
CARD CONN, DUAL SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
307 SERIES (.156" (3.96MM) CONTA
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 59AJ2042 | 307-064-442-204 |
| Product Name | Card Conn, Dual Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector |