EDAC, Inc. Edgeboard Connectors 307-064-424-201

Description
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-064-424-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-064-424-201-ND
Edgeboard Connectors 151-307-064-424-201-ND
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac - 59AJ2051 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac
59AJ2051
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac 59AJ2051
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-064-424-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-064-424-201
Card Edge Connectors - Edgeboard Connectors 307-064-424-201
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-064-424-201-ND 59AJ2051 307-064-424-201
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10501200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details