The 307-062-520-202 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The insertion force is capped at 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
307 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-062-520-202-ND | 307-062-520-202 | 87AH4173 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 62 # |