The Card Edge Connector, Dual Side, 62Pos, Th, part number 59AJ0435, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire wrap. This connector is available in dual row configurations and supports a range of mounting options, including no mounting lug and threaded inserts. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C. The connector also features polarizing keys for proper alignment and can be equipped with pre-assembled card guides. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-062-458-278-ND | 59AJ0435 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |